The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgCdO or AgSnO23 contacts with optional gold plating. The PTRH-1C-110S-1-X variant is a sealed, 1-form C (SPDT) relay with a 110 VAC coil, 0.9 W power consumption, and UL 508 and UL 873 spacing with pin 6 omitted. It operates from -40°C to 100°C with Class B insulation, has a 50 mΩ maximum contact resistance, and meets RoHS compliance. The relay is epoxy sealed, immersion cleanable, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |