The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgSnO2In2O3 contact material, Class F insulation, and RoHS compliance. The relay has a 0.9 W coil power rating, operates from -40°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is designed for open-frame mounting and has a 30 g weight. The part number PTRH-1C-110FT-X-G corresponds to a variant in this series with a 110 VAC coil, SPDT contact form, gold-plated AgCdO+Au contacts, and full sealing.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |