The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring a SPDT (1 Form C) contact configuration. It has a coil voltage of 110 VDC, Class F insulation, and AgCdO+Au gold-plated contacts for improved conductivity. The relay is epoxy sealed and RoHS compliant, with a maximum switching power of 900 W and 7,500 VA. Terminal strength is 10 N, and it operates from -40°C to 125°C under Class F insulation. The part meets UL 508 and UL 873 spacing requirements with Pin 6 omitted, and has a power consumption of 1.1 W for the 110 VDC coil variant. Dimensions and weight are not specified in usable form for selection purposes.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |