Picker Components General Purpose Relays PTRH-1C-110F-X-0.6G

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a maximum switching current of 30 A and a switching voltage rating of 300 VAC or 110 VDC. This specific variant, PTRH-1C-110F-X-0.6G, features a 110 VDC coil, Class F insulation, 0.6 W coil power, gold-plated AgCdO+Au contacts, and an open frame enclosure. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It operates from -40°C to 125°C and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The device weighs 30 grams and uses PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a maximum switching current of 30 A and a switching voltage rating of 300 VAC or 110 VDC. This specific variant, PTRH-1C-110F-X-0.6G, features a 110 VDC coil, Class F insulation, 0.6 W coil power, gold-plated AgCdO+Au contacts, and an open frame enclosure. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It operates from -40°C to 125°C and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. The device weighs 30 grams and uses PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-110F-X-0.6G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-110F-X-0.6G
General Purpose Relays 2500-PTRH-1C-110F-X-0.6G
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-110F-X-0.6G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1271 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 288-437 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Industrial Relay - 700-CF400EJ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details