Picker Components General Purpose Relays PTRH-1C-110F-X-0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-1C-110F-X-0.6 is a 30 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching up to 250 VAC and 110 VDC. It features a 0.6 W coil, Class F insulation, and an open frame enclosure. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an operate time under 15 ms, and a release time under 10 ms. It is RoHS compliant and rated for operation from −40°C to 125°C with 85% relative humidity at 40°C. The physical dimensions follow the T90 footprint, with a weight of 30 grams and PCB pin termination. Contacts are silver cadmium oxide with gold plating, and the relay supports 5 × 10⁴ electrical operations at rated load. Mechanical life is rated at 1 × 10⁷ operations.

Datasheet Summary
Powered by GS/AI

The PTRH-1C-110F-X-0.6 is a 30 A general purpose PCB relay with a SPDT (1 Form C) contact configuration, designed for switching up to 250 VAC and 110 VDC. It features a 0.6 W coil, Class F insulation, and an open frame enclosure. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, has an operate time under 15 ms, and a release time under 10 ms. It is RoHS compliant and rated for operation from −40°C to 125°C with 85% relative humidity at 40°C. The physical dimensions follow the T90 footprint, with a weight of 30 grams and PCB pin termination. Contacts are silver cadmium oxide with gold plating, and the relay supports 5 × 10⁴ electrical operations at rated load. Mechanical life is rated at 1 × 10⁷ operations.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-110F-X-0.6 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-110F-X-0.6
General Purpose Relays 2500-PTRH-1C-110F-X-0.6
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-110F-X-0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details