The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a single pole double throw (SPDT) contact configuration with AgCdO or AgSnO2O3 contact materials, and supports coil voltages up to 110 VDC with a power consumption of 0.6 W for this variant. The relay offers Class F insulation, meets UL 508 and UL 873 spacing with pin 6 omitted, and is RoHS compliant. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching capacity of 900 W resistive and 7,500 VA inductive. The operating temperature range is -40°C to 125°C for Class F insulation. The part is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame configuration. Coil resistance and must operate/release voltages are specified for the 110 VDC coil. The termination style is PCB pin with a standard pin layout.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110F-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |