The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and inductive loads up to 900 W and 7,500 VA. It features a 1 Form C (SPDT) contact configuration, AgSnO2In2O3 or AgCdO contacts, and is epoxy sealed and immersion cleanable. The part accepts coil voltages including 110 VDC with a power consumption of 0.9 W, operates between -40°C and 100°C for Class B insulation, and meets UL 508 and UL 873 spacing standards. It is RoHS compliant, has a mechanical life of 1×10⁷ operations, and a 30-gram weight in open frame configuration. Contact ratings are 30 A at 250 VAC for resistive loads and 2 HP at 250 VAC for motor loads. The model PTRH-1C-110CT-X corresponds to the series with 110 VDC coil, AgSnO2In2O3 contacts, dust cover, and Class B insulation.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |