The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms, with a 2 HP 250 VAC motor rating and 900 W resistive switching power. It features AgCdO or AgSnO2In2O3 contacts with optional gold plating, epoxy sealing, and RoHS compliance. The part supports Class B or Class F insulation, operates from -40°C to 100°C (Class B) or 125°C (Class F), and has a 0.9 W coil power rating for 110 VDC, with must operate and release voltages of 82.5 VDC and 11 VDC respectively. The 6-pin version meets UL 508, while the -1 variant omits pin 6 to comply with UL 873 spacing. Termination is PCB pin with a 30-gram weight and dust cover option available.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |