The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, rated for 250 VAC and 110 VDC switching, and featuring AgCdO or AgSnO2In2O3 contacts. It offers 1 Form A or 1 Form C contact configurations with PCB pin and quick connect terminal options, and supports Class F insulation. The relay operates with a 0.9 W coil at 110 VDC, has a must operate voltage of 82.5 VDC and must release voltage of 11 VDC, and meets UL 508 and UL 873 spacing requirements. It is RoHS compliant, rated for -55°C to 100°C operation with Class B insulation or -55°C to 125°C with Class F, and has an IP67 epoxy sealed variant available. The T3 variant includes PCB and QC pins for 1 Form C applications.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CFT-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |