The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. The part includes OT3 variant with PCB and QC pins, a 110 VDC coil rated at 0.6 W, Class F insulation, AgSnO contact material, and a dust cover enclosure. It meets UL 508 and UL 873 spacing requirements, supports a maximum switching voltage of 300 VAC and 110 VDC, and operates from -55°C to 100°C with a maximum contact resistance of 50 mΩ. The relay is RoHS compliant and rated for 50,000 electrical operations and 10 million mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CFT-OT3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |