The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, featuring a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material, and a dust cover enclosure. It has a 110 VAC/DC coil voltage rating, 0.9 W power consumption, Class F insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay operates from -40°C to 100°C, supports up to 30 A switching current and 250 VAC switching voltage, and is RoHS compliant. The device is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame, with a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations. Terminal strength is 10 N, and it complies with UL 873 spacing (3.18 mm through air, 6.36 mm over surface).
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |