The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contact material, and an epoxy-sealed, immersion-cleanable design. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and complies with RoHS. The relay operates with a 110 VDC coil, consuming 0.9 W, and supports a maximum switching voltage of 300 VAC and current of 30 A. The motor load rating is 2 HP at 250 VAC. The operating temperature range is -40°C to 100°C for Class B insulation, and the terminals are designed for PCB mounting. The weight is 30 grams for the open frame variant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |