The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts with gold plating, and is available with F-class insulation. The relay supports a 110 VAC coil voltage, operates with 0.9 W coil power, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for 30 A at 250 VAC with a 2 HP motor load. Operating temperature ranges from -40°C to 125°C for F-class insulation. The part has a 30 gram weight and PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |