The PTRH-T series is a 30 A power PCB relay with a T91 footprint, designed for general-purpose switching. The T3 variant has a SPDT (1 Form C) contact configuration, PCB and QC pins, and a dust cover. It is rated for 30 A at 250 VAC and 30 VDC, with a 110 VDC coil, 0.9 W power consumption, and Class F insulation. The relay meets UL 508 and UL 873 spacing with 3.18 mm air gap and 6.36 mm surface creepage. Operate time is under 15 ms, release time under 10 ms. Mechanical life is 1 × 10⁷ operations; electrical life is 5 × 10⁴ under resistive load. Solderability is 260°C for 5 seconds. RoHS compliant. Operating temperature range is -55°C to 100°C.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CF-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |