The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part has a 110 VDC coil, AgCdO+Au gold-plated contacts, F-class insulation, and a dust cover enclosure. It uses PCB pins and quick-connect terminals, with a maximum switching voltage of 300 VAC and switching current of 30 A. The relay operates at 0.9 W coil power, with an operate time under 15 ms and release time under 10 ms. It meets UL 508 and UL 873 spacing requirements, complies with RoHS, and has an operating temperature range of -55°C to 100°C. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CF-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |