The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and a 110 VDC coil with a power consumption of 0.6 W. The relay is available with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface), and is epoxy sealed and immersion cleanable. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. The device complies with RoHS and has a Class F insulation rating, an operating temperature range of -40°C to 125°C, and a mechanical life of 1 × 10⁷ operations. Package dimensions and pinout follow the T90 standard, with a total weight of 27 grams in open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110CF-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |