The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPDT contact configuration, AgCdO contacts, and is available in sealed or dust cover enclosures. The part is RoHS compliant, epoxy sealed, and meets UL 508 and UL 873 standards with pin 6 omitted. It has a maximum switching current of 30 A, a maximum switching power of 900 W resistive and 7,500 VA inductive, and operates between -40°C and 100°C with Class B insulation. Initial contact resistance is 50 mΩ max at 1 A, 6 VDC. The coil power is 0.9 W for the standard variant at 110 VDC. Dimensions, terminal strength, and solderability comply with specified industrial standards, and the unit weighs 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |