Picker Components General Purpose Relays PTRH-1C-110C-T3-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It features AgCdO or AgSnO contacts, with optional gold plating and Class B or F insulation. The PTRH-1C-110C-T3-XAG variant uses a 110 VDC coil with 0.9 W power consumption, has a Form C (SPDT) contact configuration, supports PCB and quick-connect terminations, and includes an alternate pinout. It is rated for operation from -55°C to 100°C, has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and complies with UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and features a dust cover enclosure. Mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, designed for switching resistive and motor loads up to 30 A at 250 VAC and 110 VDC. It features AgCdO or AgSnO contacts, with optional gold plating and Class B or F insulation. The PTRH-1C-110C-T3-XAG variant uses a 110 VDC coil with 0.9 W power consumption, has a Form C (SPDT) contact configuration, supports PCB and quick-connect terminations, and includes an alternate pinout. It is rated for operation from -55°C to 100°C, has an insulation resistance of 1,000 MΩ minimum at 500 VDC, and complies with UL 508 and UL 873 spacing requirements. The relay is RoHS compliant and features a dust cover enclosure. Mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-110C-T3-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-110C-T3-XAG
General Purpose Relays 2500-PTRH-1C-110C-T3-XAG
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-110C-T3-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 2824477 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers