The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor switching. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available with a dust cover enclosure and Class B insulation. The relay meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is epoxy sealed and immersion cleanable. It operates with a 0.9 W coil at 110 VDC, has a maximum switching current of 30 A, and maintains an operating temperature range of -40°C to 100°C. The unit weighs 30 grams and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |