The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO contacts, and an open frame enclosure. It is rated for 250 VAC switching voltage and 30 A resistive load, with a coil power of 0.9 W for the 110 VDC variant. The relay complies with UL 508 and UL 873 spacing standards when pin 6 is omitted, meets UL Class B insulation, and is RoHS compliant. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -40°C to 100°C. The device weighs 30 grams and has a mechanical life of 10⁷ operations, with an electrical life of 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 110VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 82.5 VDC, Must Release Voltage: 11 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-110-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |