The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT contact configuration, AgSnO2In2O3 contact material, and Class B insulation. It is epoxy sealed, immersion cleanable, RoHS compliant, and designed for PC board mounting with a 6-pin layout omitting pin 6 to meet UL 508 and UL 873 spacing requirements. The part operates with a 9 VDC coil consuming 0.6 W, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 100°C. The device weighs 30 grams and supports 50,000 electrical operations under rated load. The part includes gold-plated contacts as indicated by the 'G' suffix in the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |