The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. This variant features a 9 VDC coil with 0.6 W power consumption, Class F insulation, and AgCdO contacts. It is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A. Operating temperature range is -40°C to 125°C for Class F insulation. The device weighs 30 grams and has PCB pin termination. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9SF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |