The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO (1 Form A), SPST-NC (1 Form B), or SPDT (1 Form C) contact configurations. This variant features a 9 VDC coil, 0.6 W power consumption, sealed enclosure, Class B insulation, and AgCdO+Au gold-plated contacts. It meets UL 508 and UL 873 spacing with pin 6 omitted, supports 30 A switching at 240 VAC and 30 VDC, and has a maximum switching power of 900 W and 7,500 VA. The relay operates from -40°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations. The package is PCB-mounted with a weight of 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |