The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It meets UL 508 and UL 873 spacing standards with pin 6 omitted for the -1 variant, features epoxy sealing and immersion cleanability, and is RoHS compliant. The relay has a 9 VDC coil rated at 0.9 W, Class F insulation, and operates from -40°C to 125°C. Contact material is AgCdO or optional AgSnO2 with gold plating, with a maximum switching voltage of 300 VAC and 110 VDC. Mechanical life exceeds 10^7 operations, with electrical life rated at 5 × 10^4 operations under resistive load. Dimensions, terminal strength, and solderability comply with specified standards, and the unit weighs 30 grams in open frame. The PTRH-1B-9F-X variant matches these specs, including Class F insulation and AgCdO contacts.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9F-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |