Picker Components General Purpose Relays PTRH-1B-9CT-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, suitable for general-purpose switching. It features a SPDT contact configuration, AgCdO or AgSnO2In2O3 contacts, and optional gold plating. The relay meets UL 508 and UL 873 spacing with pin 6 omitted in the -1 variant. It is epoxy sealed, immersion cleanable, and RoHS compliant. Rated for 30 A at 250 VAC and 2 HP at 250 VAC, it operates with a 9 VDC coil consuming 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Operating temperature range is -40°C to 100°C (Class B) or 125°C (Class F). Insulation resistance is 1,000 MΩ min at 500 VDC. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4. Termination is PCB pin; enclosure options include open frame and dust cover.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, suitable for general-purpose switching. It features a SPDT contact configuration, AgCdO or AgSnO2In2O3 contacts, and optional gold plating. The relay meets UL 508 and UL 873 spacing with pin 6 omitted in the -1 variant. It is epoxy sealed, immersion cleanable, and RoHS compliant. Rated for 30 A at 250 VAC and 2 HP at 250 VAC, it operates with a 9 VDC coil consuming 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Operating temperature range is -40°C to 100°C (Class B) or 125°C (Class F). Insulation resistance is 1,000 MΩ min at 500 VDC. Mechanical life is 1 × 10^7 operations; electrical life is 5 × 10^4. Termination is PCB pin; enclosure options include open frame and dust cover.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-9CT-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-9CT-1-X-G
General Purpose Relays 2500-PTRH-1B-9CT-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-9CT-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.27 - Modular step relay 16A - 202790240000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
8A Forcibly Guided Relay - CHSR2 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw; Double Throw
View Details