The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1-form A, B, or C contact configurations with a 9VDC coil, Class F insulation, and a dust cover enclosure. The part uses AgSnO₂ contact material with gold plating and has a 0.6 W coil power rating. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. The relay operates from -40°C to 125°C, has a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations at 30 A resistive load. The package is an open frame or sealed PCB mount with a total weight of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9CF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |