The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration with AgCdO contacts, a 250 VAC switching voltage, and a 30 A current rating. The PTRH-1B-9C-1-X variant has a 9 VDC coil, a dust cover enclosure, Class B insulation, and RoHS compliance. It omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The relay operates at 0.9 W power consumption and has an operating temperature range of -40°C to 100°C. It is epoxy sealed, immersion cleanable, and terminates via PCB pins with dimensions matching the T90 standard. Mechanical life is rated for 10^7 operations, and electrical life at resistive loads is 5 × 10^4 operations. Weight is 30 grams in open frame; enclosed versions are 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-9C-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |