The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgSnO2In2O3 contacts, 0.9 W coil power, and Class B insulation. It is RoHS compliant, epoxy sealed, and available in open-frame or sealed enclosures. The relay meets UL 508 and UL 873 spacing requirements with pin 6 omitted, operates from -40°C to 100°C, and has a contact resistance of 50 mΩ max at 1 A, 6 VDC. The part number PTRH-1B-5T-X matches the series, with 5 VDC coil voltage, SPDT (1 Form B) contact form, AgSnO2In2O3 contacts, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |