The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration, AgSnO2In2O3 contact material, and epoxy sealing. It supports coil voltages including 5 VDC, operates with 0.9 W power consumption, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay has a 2 HP 250 VAC motor load rating, a 100°C operating temperature range for Class B insulation, and is RoHS compliant. Terminal dimensions and pin spacing follow the T90 standard, and the device has a weight of 27 grams in open-frame construction.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |