The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements, epoxy sealing, and RoHS compliance. The relay has a coil power rating of 0.9 W, operate time under 15 ms, release time under 10 ms, and operates from -40°C to 100°C with Class B insulation. Contact material is AgSnO₂In₂O₃, with a maximum switching voltage of 300 VAC and current of 30 A. The device supports 5 VDC coil voltage, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Terminal strength is 10 N, and insulation resistance exceeds 1,000 MΩ at 500 VDC. Weight is 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5ST-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |