The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, silver cadmium oxide contacts, and is available in a sealed enclosure with Class F insulation. The relay operates at 5 VDC coil voltage consuming 0.6 W, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 20 A. The operating temperature range is -40°C to 125°C for Class F insulation, and the insulation resistance is at least 1,000 MΩ at 500 VDC. The device weighs 30 grams and has a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations. Terminals are PCB pins with solderability up to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5SF-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |