The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, or SPDT contact forms. The part PTRH-1B-5SF-1-X is a variant with a 5 VDC coil, Class F insulation, AgCdO contacts, pin 6 omitted to meet UL 508 and UL 873 spacing, and RoHS compliance. It has a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. The relay operates at 0.9 W nominal coil power, with an operate time under 15 ms and release time under 10 ms. It meets UL 508 and UL 873 requirements, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is rated for -40°C to 125°C operating temperature with Class F insulation. The unit weighs 30 grams and is epoxy sealed and immersion cleanable.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5SF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |