The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, featuring a 1 Form B (SPDT-NC) contact configuration. It has a 250 VAC rating, 30 A switching current, and a 2 HP motor load rating at 250 VAC. The part is epoxy sealed and immersion cleanable, with Class B insulation and RoHS compliance. It operates from -40°C to 100°C, has a coil power of 0.9 W at 5 VDC, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Terminal strength is 10 N, and contact resistance is 50 mΩ max. The relay is rated for 5 × 10⁴ electrical operations and 1 × 10⁷ mechanical operations, with a mass of 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |