The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This variant features a 5VDC coil, sealed encapsulation, Class B insulation, 0.6 W coil power, and RoHS-compliant construction. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports switching up to 30 A at 250 VAC, and has a maximum switching power of 7,500 VA. The relay operates between -40°C and 100°C, with an operate time under 15 ms and release time under 10 ms. The case is epoxy sealed, immersion cleanable, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5S-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |