Picker Components General Purpose Relays PTRH-1B-5S-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-1B-5S-1-X is a 30 A SPDT-NC PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a sealed epoxy enclosure, Class B insulation, and pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The 5 VDC coil consumes 0.9 W, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Contacts are AgCdO, with initial resistance under 50 mΩ. Maximum switching voltage is 300 VAC and 110 VDC, and switching current is 30 A. The relay operates from -40°C to 100°C, has a mechanical life of 10⁷ operations, and an electrical life of 5 × 10⁴ operations. It is RoHS compliant, weighs 30 grams, and is immersion cleanable.

Datasheet Summary
Powered by GS/AI

The PTRH-1B-5S-1-X is a 30 A SPDT-NC PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a sealed epoxy enclosure, Class B insulation, and pin 6 omitted to meet UL 508 and UL 873 spacing requirements. The 5 VDC coil consumes 0.9 W, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Contacts are AgCdO, with initial resistance under 50 mΩ. Maximum switching voltage is 300 VAC and 110 VDC, and switching current is 30 A. The relay operates from -40°C to 100°C, has a mechanical life of 10⁷ operations, and an electrical life of 5 × 10⁴ operations. It is RoHS compliant, weighs 30 grams, and is immersion cleanable.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-5S-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-5S-1-X
General Purpose Relays 2500-PTRH-1B-5S-1-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-5S-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1353331 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details
Safety Relays - 56.OA12.1242S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-302 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers