The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 spacing standards when pin 6 is omitted. It features an epoxy-sealed, immersion-cleanable design, RoHS compliance, and operates from -40°C to 100°C with Class B insulation or up to 125°C with Class F. The relay has a 0.6 W coil option, AgCdO contact material, 30 A switching current, 900 W resistive switching power, and mechanical life of 10^7 operations with an electrical life of 5 × 10^4 cycles. Terminal strength is 10 N, and solderability meets 260°C for 5 seconds. The part is mounted via PCB pins with a 30 gram weight for the open-frame variant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5S-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |