The PTRH series is a 30-amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring 1 Form B (SPDT-NC) contact configuration. It includes an epoxy-sealed, immersion-cleanable design with RoHS compliance and Class F insulation. The part has a 5-pin configuration with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements (3.18 mm air, 6.36 mm surface). Terminal strength is 10 N, operate time is less than 15 ms, release time is less than 10 ms, and operating temperature ranges from -40°C to 125°C for Class F. The relay operates on a 5 VDC coil with 0.9 W power consumption and uses AgSnO2In2O3 contact material. Weight is 27 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5FT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |