The PTRH series is a 30 AMP power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a 5-pin or 6-pin version meeting UL 508 or UL 873 spacing requirements. The part PTRH-1B-5CT-X-G has a 5 VDC coil, silver tin indium oxide contacts with gold plating, a dust cover enclosure, and Class B insulation. It operates within a temperature range of -40°C to 100°C, has a maximum switching current of 30 A at 240 VAC, and a maximum switching power of 7,500 VA. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and rated for 5 × 10⁴ electrical operations. Its coil power is 0.9 W, with a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Weight is 30 grams for the open frame variant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |