The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. It features an epoxy-sealed, immersion-cleanable design, RoHS compliance, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 250 VAC. It operates over a temperature range of -40°C to 125°C when equipped with Class F insulation. Coil options include 0.6 W, 0.9 W, or 1.1 W power consumption, with a 5 VDC coil variant requiring 3.75 VDC maximum operate and 0.5 VDC minimum release voltage. The device has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |