The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It is available in 1-form A, B, or C contact configurations, with a 5-pin variant meeting UL 508 and UL 873 spacing requirements by omitting pin 6. The PTRH-1B-5CF-1-X-0.6 variant features a 5 VDC coil with 0.6 W power consumption, Class F insulation, dust cover enclosure, AgCdO contacts, and RoHS compliance. Operate time is less than 15 ms, release time less than 10 ms, and it operates from -40°C to 125°C with Class F insulation. The relay has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Dimensions and terminal strength are specified for standard PCB mounting. The part is epoxy sealed and immersion cleanable.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5CF-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |