The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact configurations. This part, configured as 1 Form B (SPDT-NC), uses a 5 VDC coil with 0.6 W power consumption and includes a dust cover enclosure. It features AgCdO contacts, class B insulation, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay operates from -40°C to 100°C, has a dielectric strength of 2,500 VAC between coil and contacts, and supports a maximum switching voltage of 300 VAC and current of 30 A. It is RoHS compliant and weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5C-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |