The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, featuring AgCdO contacts and Class B insulation. It is epoxy sealed, immersion cleanable, and RoHS compliant. The part PTRH-1B-5-1-X specifies a 5 VDC coil, SPDT configuration with normally closed contact, UL 508 and UL 873 spacing with pin 6 omitted, and 0.9 W coil power. It operates from -40°C to 100°C, has an operate time under 15 ms, release time under 10 ms, and a mechanical life of 10^7 operations. The device is open frame, weighs 30 grams, and meets UL Class F insulation when designated. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |