The PTRH series is a 30 amp power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring AgCdO or AgSnO2O3 contacts with optional gold plating. It has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing standards, and is available in open-frame or sealed versions with Class B or F insulation. This variant operates at 5 VDC with a coil power of 0.6 W, has a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC, and is RoHS compliant. The operating temperature range is -40°C to 100°C for Class B insulation. The relay has an initial contact resistance of 50 mΩ max, switches up to 30 A, and supports 900 W resistive and 7,500 VA inductive loads. Dimensions and terminal strength are specified for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-5-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |