The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a 1 Form B (SPDT-NC) contact configuration, silver tin oxide indium oxide contacts, and is available in an open frame enclosure with Class B insulation. The relay operates with a 48 VDC coil consuming 0.9 W, supports a maximum switching voltage of 300 VAC and 110 VDC, and carries a 30 A resistive load rating at 250 VAC. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, is RoHS compliant, and operates reliably between -40°C and 100°C. The relay has an insulation resistance of 1,000 MΩ min at 500 VDC and dielectric strength of 2,500 VAC for 1 minute between coil and contacts. Weight is 30 grams with open frame construction.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48T-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |