The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a 6-pin configuration with option to omit pin 6 for UL 873 spacing, epoxy sealing, and RoHS compliance. The relay has a 0.6 W coil option, AgSnO2In2O3 contact material, and operates from -40°C to 125°C with Class F insulation. It meets UL 508 and UL 873 standards, with a maximum switching voltage of 300 VAC and 110 VDC, and a 50,000 cycle electrical life at rated load. The device weighs 30 grams and is offered in open frame or sealed versions.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |