The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnO2In2O3 contacts with optional gold plating, epoxy sealing, and RoHS compliance. The relay operates from -40°C to 100°C (Class B) or 125°C (Class F), with a 6-pin layout omitting Pin 6 to meet UL 508 and UL 873 spacing requirements. The 0.6 W coil version operates at 48 VDC with a must operate voltage of 36 VDC and a must release voltage of 4.8 VDC. It has a mechanical life of 1 x 10^7 operations and an electrical life of 5 x 10^4 operations under resistive load. Termination is PCB pin, with 0.8 mm diameter coil pins and 0.8 mm x 1.5 mm power pins. The open-frame variant weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |