The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 250 VAC general purpose use and 2 HP at 250 VAC. It features a sealed epoxy enclosure for immersion cleanability, meets UL 508 and UL 873 spacing specifications with Pin 6 omitted, and has AgCdO contacts with gold plating available. The part operates at 48 VDC coil voltage with 0.9 W power consumption, has an operating temperature range of -40°C to 100°C for Class B insulation, and meets RoHS compliance. Its terminal strength is 10 N, solderability is rated for 260°C for 5 seconds, and it weighs 30 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48S-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |