Picker Components General Purpose Relays PTRH-1B-48FT-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration, AgSnO2In2O3 contact material, and is available with Class F insulation and gold-plated contacts. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It operates at 30 A for resistive loads at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. The coil operates at 48 VDC with a power rating of 0.9 W, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The operating temperature range is -40°C to 125°C for Class F. The part has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. Dimensions and weight are not specified in usable form. The part is not explicitly listed but matches the series description.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT contact configuration, AgSnO2In2O3 contact material, and is available with Class F insulation and gold-plated contacts. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It operates at 30 A for resistive loads at 250 VAC, with a maximum switching power of 900 W and 7,500 VA. The coil operates at 48 VDC with a power rating of 0.9 W, has a must operate voltage of 36 VDC, and a must release voltage of 4.8 VDC. The operating temperature range is -40°C to 125°C for Class F. The part has a 6-pin configuration with pin 6 omitted to meet UL 508 and UL 873 spacing requirements. Dimensions and weight are not specified in usable form. The part is not explicitly listed but matches the series description.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1B-48FT-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1B-48FT-X-G
General Purpose Relays 2500-PTRH-1B-48FT-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1B-48FT-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.0624C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Automotive Relays - FBR582 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 119805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details