The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching. It features a 1 Form B (SPST-NC) contact configuration, AgSnO2In2O3 contacts, and meets UL 508 and UL 873 spacing with pin 6 omitted. Rated for 250 VAC, 30 A resistive and 2 HP motor loads, it operates on a 48 VDC coil consuming 0.9 W. Operate time is under 15 ms, release time under 10 ms. Insulation class B supports operation from -40°C to 100°C. The device is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 27 grams with a dust cover. Solderability withstands 260°C for 5 seconds. Dielectric strength is 2,500 VAC between coil and contacts for 1 minute.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1B-48CT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |