Allen-Bradley / Rockwell Automation Industrial Relay 700-CF400X

Description
MCS-CF Control Relay, 4 N.O., 42V 50Hz / 48V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 4 N.O., 42V 50Hz / 48V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF series is an IEC industrial control relay with up to 10 poles, designed for mechanical linkage compliance per IEC 60947-5-1. The 700-CF400 variant features four normally open contacts with a contact rating of 20 A at 24/48 V AC and 10 A at 120 V AC, suitable for industrial control applications. It supports standard and gold-plated bifurcated contact options for low-level switching, and is available with screw or spring clamp terminals. The relay accepts AC and DC coils and has a maximum operating temperature of 60 °C. Accessories including auxiliary contact blocks can be mounted front or side without tools.

Datasheet Summary
Powered by GS/AI

The 700-CF series is an IEC industrial control relay with up to 10 poles, designed for mechanical linkage compliance per IEC 60947-5-1. The 700-CF400 variant features four normally open contacts with a contact rating of 20 A at 24/48 V AC and 10 A at 120 V AC, suitable for industrial control applications. It supports standard and gold-plated bifurcated contact options for low-level switching, and is available with screw or spring clamp terminals. The relay accepts AC and DC coils and has a maximum operating temperature of 60 °C. Accessories including auxiliary contact blocks can be mounted front or side without tools.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF400X - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF400X
Industrial Relay 700-CF400X
MCS-CF Control Relay, 4 N.O., 42V 50Hz / 48V 60Hz

MCS-CF Control Relay, 4 N.O., 42V 50Hz / 48V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF400X
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400EQ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
industrial relay - 700-CFM310KF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CFM310KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details